EN
  • EN
  • DE

MAX3646ETG+T

Part No MAX3646ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 622MBPS 3.63V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 47mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 021595-MAX3646ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3646ETG+T CAD Model

Description

The MAX3646ETG+T from Maxim Integrated is a high-performance, low-noise laser driver designed to deliver precision and reliability for advanced optical networking applications. This compact, integrated circuit is specifically engineered to drive edge-emitting lasers and vertical-cavity surface-emitting lasers (VCSELs) at data rates up to 11.3Gbps, making it an ideal solution for high-speed communication systems.

Key Features

  • Data Rate: Supports data rates up to 11.3Gbps, catering to high-speed communication requirements.
  • Low Noise: Advanced design ensures low-noise operation, which is critical for maintaining signal integrity in optical communication.
  • Adjustable Output: Output modulation and bias currents are easily adjustable, providing flexibility to work with a wide range of laser diodes.
  • Power Efficiency: Features power-efficient operation, which reduces thermal footprint and enhances system reliability.
  • Small Form Factor: Comes in a compact, 24-pin thin QFN package, saving valuable board space in densely packed designs.

Applications

The MAX3646ETG+T is suited for various applications within the fiber optics domain, including:

  • 10Gbps Ethernet
  • 10G Fibre Channel
  • SONET/SDH systems
  • Optical transceivers and transponders
  • Active optical cables

Technical Specifications

The MAX3646ETG+T operates from a single 3.3V supply and features a wide -40°C to +85°C operating temperature range, making it suitable for various environmental conditions. The device also includes safety features such as laser safety compliance to international standards, automatic power control (APC), and thermal shutdown protection.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX3646ETG+T is built to meet the stringent requirements of optical networking equipment manufacturers, ensuring stable performance over the product's lifespan.

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed product specifications and ordering information, please refer to the official Maxim Integrated datasheet for the MAX3646ETG+T.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4976 $58.4688
32+ $3.6902 $118.0864
49+ $3.5747 $175.1603
67+ $3.4592 $231.7664
87+ $3.3449 $291.0063
116+ $2.9984 $347.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess