EN
  • EN
  • DE

SY88149CLKG

Part No SY88149CLKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V, 1.25Gbps PECL LIMITING POST AMPLIFIER W/HIGH GAIN TTL SIGNAL DETECT | IC AMP LIMITING PECL TTL 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88149
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263091-SY88149CLKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY88149CLKG CAD Model

Description

The SY88149CLKG from Microchip Technology is a high-performance optical network component designed to meet the demanding requirements of high-speed communication networks. This versatile device is a key enabler in the realm of data transmission, offering unparalleled reliability and efficiency.

Key Features

  • High-Speed Operation: The SY88149CLKG is capable of operating at extremely high speeds, making it suitable for advanced optical networking applications, including 10Gbps Ethernet and Fiber Channel.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for reducing operational costs and thermal footprint in data centers.
  • Enhanced Signal Integrity: It features advanced circuitry that enhances signal integrity, thereby improving the performance and reliability of high-speed data transmissions.
  • Flexible Usage: The device is versatile and can be used in various applications, from high-speed backplane connections to long-haul transmissions, thanks to its broad input sensitivity range and data rate flexibility.
  • Compact Packaging: The SY88149CLKG is available in a compact package, which allows for a reduced board space and easier integration into existing systems.

Applications

The Microchip SY88149CLKG is ideal for a wide range of applications, including:

  • Data center interconnects
  • High-speed servers and switches
  • Telecommunications equipment
  • Enterprise networking systems
  • Storage area networks (SAN)

Technical Specifications

The SY88149CLKG offers technical specifications that cater to the needs of modern optical networks:

  • Supply Voltage: 3.3V
  • Data Rate: Up to 10.7 Gbps
  • Operating Temperature Range: -40°C to +85°C
  • Package: 10-pin MSOP (Micro Small Outline Package)

In conclusion, the SY88149CLKG from Microchip Technology is a cutting-edge solution for those seeking to enhance the performance and efficiency of their optical networking systems. Its combination of high-speed operation, low power consumption, and signal integrity makes it an invaluable component in a variety of high-bandwidth data transmission applications.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4910 $66.4370
15+ $7.7875 $116.8125
23+ $7.5442 $173.5166
32+ $7.3008 $233.6256
41+ $7.0574 $289.3534
55+ $6.3273 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess