EN
  • EN
  • DE

CD74HC4518E

Part No CD74HC4518E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER DL 4BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC4518
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577616-CD74HC4518E
Ultra Librarian 3D Model Ultra Librarian CD74HC4518E CAD Model

Description

Overview of Texas Instruments CD74HC4518E Dual BCD Up-Counter

The Texas Instruments CD74HC4518E is a high-speed CMOS logic Dual BCD Up-Counter that is designed to operate in a wide range of applications, from industrial to consumer electronics. This integrated circuit is part of the 74HC family, which is known for its high noise immunity and low power consumption compared to traditional logic families.

Key Features

  • Dual BCD Counters: The CD74HC4518E contains two independent BCD counters, which can be used in a variety of counting applications.
  • High-Speed Operation: This device is capable of high-speed operation, making it suitable for high-frequency counting tasks.
  • Low Power Consumption: As a member of the CMOS family, it has a low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: It can operate from a wide range of voltages, typically from 2V to 6V, providing flexibility in different system voltage levels.
  • Output Drive Capability: The CD74HC4518E can drive up to 10 LSTTL loads, which demonstrates its compatibility with other logic families and its ability to drive multiple inputs.

Applications

The CD74HC4518E is suitable for a variety of applications, including:

  • Industrial control systems
  • Instrumentation
  • Digital clocks and timers
  • Frequency dividers
  • Counters and registers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC4518E is no exception and is designed to meet the rigorous standards set by the industry. It is available in a standard 16-pin DIP package, making it easy to integrate into a wide range of circuit boards.

Conclusion

Overall, the Texas Instruments CD74HC4518E Dual BCD Up-Counter is a versatile and reliable component that offers the performance and efficiency needed for modern electronic designs. With its high-speed operation, low power consumption, and compatibility with various logic families, it is an excellent choice for designers looking to implement a reliable counting solution in their projects.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess