EN
  • EN
  • DE

SY733940UTZ-TR

Part No SY733940UTZ-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR TQFP / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SY733940
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342441-SY733940UTZ-TR
Ultra Librarian 3D Model Ultra Librarian SY733940UTZ-TR CAD Model

Description

The SY733940UTZ-TR is a high-performance, integrated circuit from the reputable manufacturer Microchip Technology. This advanced component is designed to cater to a wide range of applications within the electronics industry. Its robust design and versatile features make it an ideal choice for designers looking to enhance system reliability and functionality.

Key Features

  • High-Speed Operation: Engineered for rapid signal processing, the SY733940UTZ-TR ensures swift and efficient operation, making it suitable for high-frequency applications.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, which is critical for battery-powered devices and contributes to overall system longevity.
  • Durability: Constructed to withstand harsh conditions, the SY733940UTZ-TR maintains its performance over a wide temperature range, ensuring reliability in various environments.
  • Compact Surface-Mount Package: The device comes in a space-saving surface-mount package, which is ideal for modern, compact electronic assemblies.

Applications

The SY733940UTZ-TR is versatile enough to be used in multiple sectors, including but not limited to:

  • Telecommunications
  • Data transmission systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY733940UTZ-TR is no exception. Customers can expect reliable performance backed by comprehensive technical support. The product is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes for high-volume production.

Ordering Information

The SY733940UTZ-TR is available for order now. For detailed specifications, pricing, and delivery information, customers should contact Microchip Technology or an authorized distributor. Technical documentation, including datasheets and application notes, can be accessed through the Microchip Technology website to assist with integration and development.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess