EN
  • EN
  • DE

SPC58NG84E7QXC0Y

Part No SPC58NG84E7QXC0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176ELQFP / e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Standard Package 400
REACH Status REACH Unaffected
Win Source Part Number 1263413-SPC58NG84E7QXC0Y
Ultra Librarian 3D Model Ultra Librarian SPC58NG84E7QXC0Y CAD Model

Description

The SPC58NG84E7QXC0Y is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of the SPC58 N Line, which is renowned for its high performance, reliability, and advanced features tailored to drive the future of mobility and smart industry solutions.

Key Features

  • Core: The device boasts a multi-core architecture with up to three e200z4d cores, offering exceptional processing capabilities that are well-suited for multitasking and time-critical operations.
  • Memory: It comes equipped with an ample memory configuration, including up to 6MB of Flash memory and 768KB of RAM, ensuring smooth execution of complex applications and ample space for program storage.
  • Connectivity: The SPC58NG84E7QXC0Y provides a range of communication interfaces such as CAN FD, FlexRay, LIN, and Ethernet for comprehensive networking capabilities within a vehicle or industrial system.
  • Security: With advanced security features like a Hardware Security Module (HSM), this microcontroller ensures the protection of sensitive data and secure communication, which is critical in today's connected environments.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power modes to reduce the overall power consumption during idle or low activity periods.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments commonly encountered in automotive and industrial settings.

Applications

The versatility of the SPC58NG84E7QXC0Y makes it ideal for a wide array of applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Body and gateway modules
  • Industrial control units

STMicroelectronics' commitment to innovation is embodied in the SPC58NG84E7QXC0Y, offering developers and engineers a robust platform for creating sophisticated systems that require high reliability, connectivity, and security. Whether for automotive safety features or complex industrial processes, this microcontroller is designed to excel in the most challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess