EN
  • EN
  • DE

SY89311UMITR

Part No SY89311UMITR
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263153-SY89311UMITR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89311UMITR CAD Model

Description

The SY89311UMITR is a high-speed, low-jitter, 2.5V/3.3V precision LVPECL fanout buffer from Micrel (now Microchip Technology). It is designed for clock distribution and signal routing applications where maintaining signal integrity and minimizing added jitter are critical.

Applications:

  • Clock distribution networks
  • High-speed backplanes
  • ATE (Automatic Test Equipment)
  • Medical Imaging
  • High-performance servers and workstations
  • Networking and telecommunications equipment

Features:

  • Ultra-low jitter: Typically < 1ps RMS random jitter
  • Operating Voltage: 2.5V or 3.3V
  • LVPECL output drivers
  • Maximum Clock Frequency: Up to 3GHz
  • Fanout: 1-to-2 differential outputs
  • Internal termination resistors
  • Small footprint package: typically a QFN package for space efficiency
  • Operating temperature range: Industrial temperature range

Benefits:

  • Improved System Performance: Low jitter ensures cleaner clock signals, resulting in higher data throughput and reduced bit error rates.
  • Reduced Design Complexity: Internal termination simplifies board layout and reduces the need for external components.
  • Space Saving: The small footprint package allows for high-density board designs.
  • Versatile Applications: Wide operating frequency range makes it suitable for various high-speed applications.
  • Reliable Operation: Industrial temperature range ensures reliable performance in harsh environments.

The SY89311UMITR is particularly useful in systems that are sensitive to timing jitter, such as those utilizing high-speed ADCs, DACs, or microprocessors. Its LVPECL outputs are well-suited for driving transmission lines with controlled impedance, minimizing signal reflections and maintaining signal integrity. The device's internal termination resistors further simplify the design process by eliminating the need for external termination components, saving both board space and cost.

In clock distribution networks, the SY89311UMITR can be used to fan out a single clock source to multiple destinations without significant signal degradation. This is crucial in applications where multiple devices need to operate synchronously. The low additive jitter of the device ensures that the distributed clocks are clean and stable, preventing timing errors in the downstream devices.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess