Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 266886-P82C54-2
Ultra Librarian 3D Model Ultra Librarian P82C54-2 CAD Model

Description

The Rochester Electronics P82C54-2 is a programmable interval timer/counter designed for a wide array of timing and control applications within microcomputer systems. As a fully static CMOS device, the P82C54-2 is noted for its low power consumption and high reliability. It provides three independent 16-bit counters, each capable of being configured for different operating modes, including interval timing, event counting, and frequency generation.

Applications

  • Frequency Synthesis
  • Motor Speed Control
  • Real-Time Clock Systems
  • Pulse Width Modulation (PWM)
  • Embedded Control Systems

Features

  • Three Independent 16-Bit Counters: Allows for simultaneous management of multiple timing functions.
  • Six Programmable Operating Modes: Offers flexibility in configuring each counter for various timing tasks.
  • Binary and BCD Counting: Supports both binary and Binary Coded Decimal (BCD) counting formats.
  • Read/Write Capability: Enables dynamic adjustments of the counter values and modes during operation.
  • Fully Static Operation: Reduces power consumption, making it suitable for battery-powered applications.

Benefits

  • Precise Timing Control: Provides accurate timing signals for demanding applications.
  • Versatility: Adaptable to a wide range of timing and control functions due to its programmable modes.
  • Low Power Consumption: Ideal for energy-sensitive systems and battery-powered devices.
  • Enhanced System Reliability: Manufactured by Rochester Electronics, ensuring high quality and long-term availability.
  • Simplified Integration: Reduces the need for complex external timing circuitry, simplifying system design.

Additional Details

The P82C54-2 is accessed via the system bus, where control words and data are written to configure the device and load initial counter values. The operating modes include interval timer, rate generator, square wave generator, software-triggered strobe, hardware-triggered strobe, and programmable one-shot. Its fully static design ensures that the device retains its state even when the clock signal is stopped, making it suitable for low-power applications. The device typically operates on a 5V power supply. The P82C54-2 from Rochester Electronics is a reliable alternative to original manufacturer parts, ensuring continuous support for legacy systems and new designs alike.

You May Also Be Interested in

Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS | IC OSC VCO 20MHZ 14SO
Need more? Email Us
ECAD model for SN74LS624NSR
STMicroelectronics
LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Need more? Email Us
ECAD model for TS555CD
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Texas Instruments
TPL5010 Nano-power System Timer with Watchdog Function
Lowest to $0.3573
ECAD model for TPL5010DDCR
ON Semiconductor
5 V ECL Voltage Controlled Oscillator Amplifier | IC OSC VCO 1.1GHZ 14EIAJ
Need more? Email Us
ECAD model for MC100EL1648M
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 24DIP
Need more? Email Us
ECAD model for IP82C54
Texas Instruments
Timing from Microseconds through Hours | IC OSC SGL TIMER 100KHZ 8VSSOP
Lowest to $2.6274
ECAD model for LM555CMM
Maxim Integrated
IC OSC PROG TIMER 5KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-005+
Toshiba Semiconductor and Storage
PROGRAMMABLE DIVIDER/TIMER
Lowest to $0.5771
ECAD model for TC74HC7292AP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention