EN
  • EN
  • DE

PI49FCT3805H

Part No PI49FCT3805H
Manufacturer Pericom
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V Fast CMOS Buffer/Clock Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237480-PI49FCT3805H
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI49FCT3805H CAD Model

Description

The PI49FCT3805H is a high-performance, low-power 3.3V zero delay buffer from Pericom Semiconductor (now Diodes Incorporated). It's designed to distribute high-speed clock signals with minimal delay and skew, making it suitable for various applications requiring precise timing, such as clock distribution in servers, workstations, and networking equipment. Its zero delay characteristic ensures that the output clocks are synchronized with the input clock.

Applications

  • Clock Distribution in Servers: Used to distribute clock signals to various components in server systems, ensuring synchronized operation.
  • Workstations: Employed in workstations to provide precise timing signals for CPU, memory, and other peripherals.
  • Networking Equipment: Found in routers, switches, and other networking devices for clock distribution and synchronization.
  • High-Speed Digital Systems: Utilized in high-speed digital systems requiring low-skew clock distribution.
  • Motherboards: Integrated into motherboards to provide clock signals for various components.

Features

  • Zero Delay: Provides zero delay between input and output clocks, ensuring synchronized operation.
  • Low Skew: Minimizes skew between output clock signals, improving timing accuracy.
  • 3.3V Operation: Operates at 3.3V, compatible with various digital logic circuits.
  • Low Power Consumption: Designed for low power consumption, reducing overall system power requirements.
  • Multiple Outputs: Offers multiple output clock signals for distributing clocks to multiple devices.
  • High-Speed Operation: Supports high-speed clock signals for demanding applications.

Benefits

  • Precise Timing: Provides precise timing signals for synchronized operation of digital systems.
  • Improved System Performance: Low skew and zero delay enhance system performance by minimizing timing uncertainties.
  • Reduced Power Consumption: Low power consumption reduces overall system power requirements.
  • Easy to Use: Simple pinout and configuration simplify integration into existing circuits.
  • Reliable Operation: Offers stable and reliable performance in various operating conditions.

Technical Specifications

Specific technical specifications for the PI49FCT3805H include:

  • Operating Voltage: 3.3V.
  • Output Frequency: Up to 200 MHz (depending on specific variant).
  • Output Skew: Less than 50 ps (typical).
  • Operating Temperature: -40°C to +85°C.
  • Package Type: SOIC, TSSOP (depending on specific variant).

You May Also Be Interested in

Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess