EN
  • EN
  • DE

SY55855VKI

Part No SY55855VKI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 1.5Gbps 10-MSOP
Manufacturer Microchip Technology
Series SY55
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name 55855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898689-SY55855VKI
Ultra Librarian 3D Model Ultra Librarian SY55855VKI CAD Model

Description

The SY55855VKI is a high-performance, precision-engineered integrated circuit brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the demanding needs of today's advanced electronic systems, providing a solution that is both reliable and efficient.

With its robust architecture, the SY55855VKI offers an optimal balance of speed and power consumption, making it an ideal choice for a wide range of applications, including telecommunications, data communications, and industrial automation. Its compact form factor is designed to integrate seamlessly into space-constrained designs, ensuring that even the most compact systems do not compromise on performance.

Key Features:

  • High-Speed Operation: The SY55855VKI is built to support high-frequency applications, ensuring minimal signal delay and maximum data integrity.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, helping to extend the life of battery-powered devices and reduce energy costs in wired systems.
  • Durability: Constructed with Microchip Technology's commitment to durability, the SY55855VKI withstands the rigors of industrial environments, offering a long operational lifespan.
  • Integration: The device is designed for easy integration into existing systems, with a footprint that accommodates dense PCB layouts.
  • Application Versatility: Whether it's for networking equipment, server farms, or automated manufacturing, the SY55855VKI is versatile enough to fit multiple applications.

Applications:

The SY55855VKI's performance characteristics make it particularly well-suited for high-speed data transmission and signal conditioning tasks. It is commonly used in:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Server and networking equipment
  • Industrial control systems
  • Test and measurement instruments

Microchip Technology's SY55855VKI is a testament to the company's dedication to providing advanced solutions that drive innovation across industries. By choosing SY55855VKI, engineers and designers can ensure their products stand at the forefront of technology, reliability, and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3331 $51.3282
53+ $1.9143 $101.4579
81+ $1.8545 $150.2145
112+ $1.7947 $201.0064
145+ $1.7349 $251.5605
193+ $1.5554 $300.1922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess