EN
  • EN
  • DE

SY89323LMITR

Part No SY89323LMITR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 052555-SY89323LMITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89323LMITR CAD Model

Description

The SY89323LMITR is a high-performance, precision integrated circuit from Microchip Technology Inc., a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to meet the rigorous demands of advanced electronic systems, offering a blend of speed, reliability, and versatility that is ideal for a wide array of applications.

Key Features:

  • High-Speed Operation: The SY89323LMITR is engineered for rapid performance, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its speed, the device is optimized for low power consumption, helping to reduce the overall energy footprint of the systems it's integrated into.
  • Robust Temperature Range: With an operational temperature range that ensures reliability across various environments, this product is adaptable to both commercial and industrial applications.
  • Signal Integrity: It delivers excellent signal integrity, which is crucial for maintaining the fidelity of data transmission in communication systems and high-speed data paths.
  • Enhanced Durability: Constructed with durability in mind, the SY89323LMITR is built to withstand the stresses of continuous operation.

Applications:

The versatility of the SY89323LMITR makes it a prime choice for integration into multiple applications, including:

  • Telecommunication infrastructure
  • Networking equipment
  • Data centers and server farms
  • High-speed computing interfaces
  • Industrial control systems
  • Test and measurement equipment

Quality and Support:

Microchip Technology is committed to the highest standards of quality. The SY89323LMITR benefits from Microchip's rigorous testing and validation processes, ensuring that customers receive a product that not only meets but exceeds industry standards for performance and longevity. Additionally, Microchip provides extensive technical support, including datasheets, reference designs, and customer service, to assist with the integration and application of the SY89323LMITR in your projects.

For engineers and designers looking for a high-speed, low-power solution that does not compromise on performance or reliability, the Microchip Technology SY89323LMITR is an exceptional choice that can help drive innovation and efficiency in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess