EN
  • EN
  • DE

SY10H602JZ TR

Part No SY10H602JZ TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10H602
Other Names SY10H602JZ TR,SY10H602JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256108-SY10H602JZ TR
Ultra Librarian 3D Model Ultra Librarian SY10H602JZ TR CAD Model

Description

Microchip Technology's SY10H602JZ TR: High-Speed TTL Logic

The SY10H602JZ TR from Microchip Technology is a high-performance TTL logic device, designed to meet the rigorous demands of high-speed digital systems. This component is part of Microchip’s precision-engineered product line, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • High-Speed Performance: The SY10H602JZ TR is optimized for exceptional speed, making it an ideal choice for systems requiring fast data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to operate with minimal power consumption, which is critical for energy-sensitive applications.
  • Dual Supply Voltage: It supports a dual supply voltage, which allows for greater flexibility in mixed-voltage systems and ensures compatibility with both legacy and modern digital circuits.
  • Temperature Range: This product is built to operate reliably over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Advanced Packaging: The SY10H602JZ TR is available in a compact package that is suitable for densely populated PCBs, making it an excellent choice for space-constrained applications.

Applications

The versatility of the SY10H602JZ TR allows it to be used in a diverse array of applications, including:

  • High-speed computing and data processing systems
  • Telecommunications equipment
  • Industrial control systems
  • Test and measurement instruments
  • Aerospace and defense electronics

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The SY10H602JZ TR is subjected to rigorous testing and quality control measures, ensuring that it meets the stringent standards required for industrial and commercial applications. Additionally, customers can rely on Microchip's world-class technical support and customer service to assist with product integration and troubleshooting.

In summary, the SY10H602JZ TR from Microchip Technology is a robust, high-speed TTL logic device that offers a blend of performance, efficiency, and reliability, making it a preferred choice for engineers and designers working on cutting-edge digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess