Product Overview: 74ACT16245DL from Texas Instruments
The 74ACT16245DL is a high-speed, 16-bit bidirectional transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74ACT series, which is known for its advanced high-speed CMOS technology. The 74ACT16245DL is specifically engineered to facilitate bidirectional communication between two data buses, making it an ideal choice for data transfer operations in a wide range of applications.
Key Features
- High-Speed Data Transfer: The device is capable of operating at high speeds, which is essential for systems requiring fast data throughput.
- 16-Bit Bidirectional Interface: It offers a 16-bit interface, allowing a significant amount of data to be transferred in parallel, increasing overall data transfer efficiency.
- Tri-State Outputs: The transceiver features tri-state outputs, which enhance the flexibility of the data flow by enabling the output to be in one of three states: logic high, logic low, or high impedance.
- Low Power Consumption: It is designed to consume low power, making it suitable for power-sensitive applications.
- Wide Operating Voltage Range: The device supports a wide operating voltage range, accommodating various system requirements.
Applications
The 74ACT16245DL is versatile and can be used in a variety of applications, including:
- Data communication systems
- Computers and computer peripherals
- Networking equipment
- Telecommunication systems
- Industrial control systems
Technical Specifications
Parameter
Value
Logic Type
CMOS
Number of Bits
16
Operating Temperature
-40°C to +85°C
Package / Case
48-LSSOP (0.295", 7.50mm Width)
Mounting Type
Surface Mount
The 74ACT16245DL is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of high-speed data transfer, low power consumption, and versatility makes it an excellent choice for designers looking to optimize their data bus communications.