EN
  • EN
  • DE

PCA9306GD1,125

Part No PCA9306GD1,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TRANSLATOR I2C BUS SMBUS 8XSON / Voltage Level Translator 2-CH Bidirectional 8-Pin XSON8U T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V ~ 3.6V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-XFDFN
Manufacturer Package 8-XSON, SOT996-2 (2x3)
Win Source Part Number 791473-PCA9306GD1,125
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9306
Introduction Date October 20, 2006
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9306GD1,125 CAD Model

Description

Product Overview: PCA9306GD1,125

The PCA9306GD1,125 is a versatile, bidirectional voltage-level translator from NXP Semiconductors, designed to provide a seamless interface between devices operating at different voltage levels. This integrated circuit is a perfect solution for applications that require communication between low-voltage and higher-voltage circuits, making it an essential component in modern mixed-voltage systems.

Key Features

  • Dual-Bidirectional I2C-Bus and SMBus Voltage-Level Translator: The PCA9306GD1,125 allows for direct bidirectional voltage translation between I2C-bus or SMBus devices, ensuring compatibility across different voltage domains.
  • Wide Voltage Range: It operates over a broad voltage range of 1.2V to 3.3V on the 'A' side (Vref1) and 1.8V to 5.5V on the 'B' side (Vref2), accommodating various power supply requirements.
  • Low Standby Current: The device features a low standby current, which is beneficial for power-sensitive applications, contributing to overall energy efficiency.
  • High-Impedance SDA and SCL Pins: When the device is powered off, the SDA and SCL pins assume a high-impedance state, preventing any detrimental effects on the bus lines.
  • No Direction-Control Signal Needed: The bidirectional capability of the PCA9306GD1,125 eliminates the need for a direction-control signal, simplifying the interface and reducing the number of GPIOs required for operation.

Applications

The PCA9306GD1,125 is ideal for a range of applications, particularly where interfacing between different voltage systems is necessary. It is commonly used in:

  • Mobile Phones
  • Personal Media Players
  • Notebooks, Desktop, and Servers
  • Level Shifting for I2C/SMBus applications

Product Specifications

The PCA9306GD1,125 comes in a compact HVQFN16 package and is specified for an operating temperature range from -40°C to +85°C, making it suitable for various industrial and commercial environments. Its small form factor and robust design ensure that it can be integrated into space-constrained applications while maintaining reliable performance.

Whether you are designing a new system that requires communication between components with different input/output voltages or looking to upgrade an existing design for improved compatibility and power efficiency, the PCA9306GD1,125 from NXP is a smart choice that offers reliability, flexibility, and ease of use.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess