EN
  • EN
  • DE

SY10EP89VZCTR

Part No SY10EP89VZCTR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR COAX CABLE 3.3V/5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212495-SY10EP89VZCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP89VZCTR CAD Model

Description

Introducing the SY10EP89VZCTR from Microchip Technology

The SY10EP89VZCTR is a cutting-edge, high-speed logic device from Microchip Technology, designed to meet the demanding requirements of today's fast-paced electronic industry. This versatile component is part of Microchip's precision edge product family and is a testament to the company's commitment to providing innovative and reliable solutions for complex digital circuits.

Key Features:

  • High-Speed Operation: The SY10EP89VZCTR is capable of delivering exceptional performance with a maximum frequency of operation that satisfies the needs of high-speed data processing and communication applications.
  • Differential PECL Outputs: It features differential Positive Emitter-Coupled Logic (PECL) outputs, ensuring robust signal integrity and reduced electromagnetic interference, which is crucial for maintaining the fidelity of high-speed signals.
  • Voltage Translation: The device is designed to translate TTL or CMOS input levels to PECL output levels, making it ideal for interfacing between different logic families.
  • Power Supply Flexibility: It operates over a wide range of power supply voltages from 3.0V to 5.5V, offering flexibility in various system designs and ensuring compatibility with a broad spectrum of digital circuits.
  • Temperature Range: The SY10EP89VZCTR is engineered to perform reliably over an extended industrial temperature range, making it suitable for deployment in harsh environmental conditions.

Applications:

The Microchip SY10EP89VZCTR is ideally suited for a variety of applications where speed and signal integrity are paramount. These include, but are not limited to:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Automated test equipment
  • Pulse generators
  • Frequency synthesis and clock distribution networks

With its robust design and high-speed capabilities, the SY10EP89VZCTR is an excellent choice for engineers and designers looking to enhance the performance and reliability of their digital systems. Microchip Technology's commitment to quality ensures that this product will deliver the performance expected for sophisticated electronic applications.

Ordering Information:

The SY10EP89VZCTR is available in a convenient surface-mount package, allowing for easy integration into a variety of PCB designs. For ordering and detailed specifications, please refer to the Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess