EN
  • EN
  • DE

SY10EP32VZI-TR

Part No SY10EP32VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-SOIC / Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP32
Other Names SY10EP32VZI TR,SY10EP32VZI TR,SY10EP32VZITR,SY10EP32VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259043-SY10EP32VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP32VZI-TR CAD Model

Description

Microchip Technology's SY10EP32VZI-TR: A High-Speed Differential Receiver

The SY10EP32VZI-TR is a cutting-edge differential receiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This component is part of Microchip's high-performance portfolio, catering to the demanding requirements of high-speed data communication in modern electronic systems.

The SY10EP32VZI-TR operates with a 3.3V power supply and is capable of handling data rates up to 3.2Gbps, making it an ideal choice for applications that require rapid data transfer such as telecommunications, computing, and high-speed networking. It is designed to receive ECL differential signals and translate them into LVCMOS/LVTTL output levels, offering a convenient interface between different logic families.

This device boasts a fail-safe feature that ensures the output is in a high state when the inputs are left open, undriven, or terminated but not driven. This characteristic is particularly useful in preventing erroneous outputs when the input signal is lost or interrupted.

The SY10EP32VZI-TR is offered in a small-footprint, 8-pin SOIC package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under a variety of environmental conditions. Moreover, the "TR" suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated assembly processes.

Key features of the SY10EP32VZI-TR include:

  • 3.3V Power Supply Voltage
  • High-Speed Operation: 3.2Gbps Data Rate
  • Differential ECL Inputs to LVCMOS/LVTTL Outputs
  • Fail-Safe Input Protection
  • 8-pin SOIC Package
  • Industrial Temperature Range: -40°C to +85°C
  • Tape and Reel Packaging for Automated Assembly

With its robust design and high-speed capabilities, the SY10EP32VZI-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess