EN
  • EN
  • DE

RM7065C-466G-D004

Part No RM7065C-466G-D004
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description MICROPROCESSOR / Microprocessor IC series 1 Core, 64-Bit 466MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Package Tray
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 466MHz
RAM Controllers DDR, SDRAM
Voltage - I/O 2.5V, 3.3V
Additional Interfaces PCI
Base Product Number RM7065
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1088656-RM7065C-466G-D004
Ultra Librarian 3D Model Ultra Librarian RM7065C-466G-D004 CAD Model

Description

The RM7065C-466G-D004 is a high-performance, integrated microprocessor from Microchip Technology, designed to cater to a wide range of embedded applications. This product is built on a robust MIPS architecture, ensuring that it delivers exceptional computational speed and efficiency, making it ideal for systems that require reliable and fast processing capabilities.

Key Features

  • Processor Core: The RM7065C-466G-D004 is equipped with a MIPS RISC processor core, renowned for its high efficiency and low power consumption.
  • Clock Speed: Operating at a clock speed of 466 MHz, this microprocessor is capable of executing a vast number of instructions per second, enhancing the performance of your embedded systems.
  • Cache Memory: It comes with an integrated cache memory system, featuring 32KB of instruction cache and 32KB of data cache, facilitating quick access to frequently used data and instructions.
  • System Bus: With a 64-bit system bus, the RM7065C-466G-D004 ensures fast data transfer rates, which is critical for applications that handle large volumes of data.
  • Power Efficiency: This microprocessor is designed to maintain a balance between high performance and power efficiency, making it suitable for applications where energy consumption is a concern.

Applications

The RM7065C-466G-D004 from Microchip Technology is versatile and can be used in various applications including:

  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Advanced consumer electronics
  • Industrial control systems
  • Automotive electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The RM7065C-466G-D004 is no exception, and it is backed by Microchip's comprehensive technical support and documentation. Customers can rely on this microprocessor to perform consistently in demanding environments and have peace of mind knowing that they have the support of a leading semiconductor manufacturer.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess