Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3.3 V to -5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 133400-SY10EP31VKI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP31VKI CAD Model

Description

Microchip Technology's SY10EP31VKI: High-Speed Differential HSTL Clock Driver

The SY10EP31VKI is a precision, high-speed differential clock driver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the EP31 family of clock drivers and is engineered to meet the stringent requirements of high-speed data communication systems.

With its HSTL (High-Speed Transceiver Logic) outputs, the SY10EP31VKI is optimized for high-performance applications that require minimal skew, low jitter, and high data throughput. The device is capable of handling clock frequencies well into the GHz range, making it an ideal choice for critical clock distribution networks in advanced digital systems.

Key Features of the SY10EP31VKI:

  • High-Speed Performance: The device boasts a maximum frequency exceeding 3GHz, ensuring reliable operation in high-speed applications.
  • Differential HSTL Outputs: The differential outputs provide improved signal integrity and noise immunity, which are essential for maintaining data fidelity over long distances and in noisy environments.
  • Low Skew: The SY10EP31VKI is designed with internal skew control, minimizing the timing differences between outputs to ensure synchronous data transmission.
  • Power Efficiency: Its power-efficient design allows for reduced power consumption without sacrificing performance, making it suitable for power-sensitive applications.
  • Flexible Power Supply: The device supports a 3.3V ±10% power supply, providing flexibility in various system designs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability under varying environmental conditions.
  • Package Options: The SY10EP31VKI is available in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Whether it's for telecommunications, computing, or high-speed data processing, the SY10EP31VKI from Microchip Technology is engineered to deliver precision and reliability. Its advanced features make it a versatile solution for designers looking to optimize their high-speed digital systems. With its robust design and performance specifications, the SY10EP31VKI stands out as a superior choice for clock distribution in demanding applications.

You May Also Be Interested in

Microchip Technology
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Lowest to $5.9932
ECAD model for SY10EP51VKG
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $6.3223
ECAD model for MC10E151FNR2
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
Texas Instruments
Single D-Type Flip-Flop With Asynchronous Clear | IC FF D-TYPE SNGL 1BIT 6SON
Lowest to $0.1956
ECAD model for SN74LVC1G175DRYR
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
Texas Instruments
16-Bit Registers
Need more? Email Us
ECAD model for FCT162374CTPVCTG4
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 5962-9221804MRA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention