EN
  • EN
  • DE

DS26502

Part No DS26502
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description T1/E1/J1/64KCC BITS Element
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Win Source Part Number 253956-DS26502
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26502 CAD Model

Description

Maxim Integrated DS26502 T1/E1/J1 Transceiver

The Maxim Integrated DS26502 is a versatile single-chip transceiver for T1, E1, and J1 telecommunication interfaces. This highly integrated device is designed to handle both line-side and trunk-side interfaces, making it an ideal solution for network equipment where space and power efficiency are critical. The DS26502 offers a comprehensive feature set to support a wide range of applications including wireless base stations, digital loop carriers, and multiplexers.

At the core of the DS26502 is its ability to support the primary rates of 1.544Mbps (T1), 2.048Mbps (E1), and 1.544/2.048Mbps (J1) with a high level of integration, reducing the need for external components. The transceiver includes on-chip jitter attenuation, clock recovery, and line build-out circuitry, which facilitate a simplified design and a reduction in system complexity. Its small footprint comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) or TQFP (Thin Quad Flat Package), optimizing board space without compromising functionality.

Key features of the Maxim Integrated DS26502 include:

  • Fully integrated T1/E1/J1 framer and line interface unit (LIU)
  • Programmable line build-out for long and short haul cables
  • Integrated jitter attenuator
  • Crystal-less jitter attenuator operation for E1 mode
  • Dual receiver architecture for diagnostic monitoring of the receive path
  • LOS, AIS, RAI, and OOF error detection
  • Single rail 3.3V power supply
  • Industrial temperature range support

The device also boasts a robust set of diagnostic features, including loopback capabilities and performance monitoring consistent with industry standards. Furthermore, the DS26502 incorporates a flexible serial interface for easy connection to digital signal processors (DSPs) and FPGAs, making it a versatile choice for system designers.

With its combination of integration, performance, and diagnostic capabilities, the Maxim Integrated DS26502 stands out as a comprehensive solution for telecommunications interface applications. By reducing component count and simplifying design efforts, it allows developers to create reliable, high-performance systems that meet the stringent requirements of the telecom industry.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4012 $87.4012
2+ $71.7140 $143.4280
3+ $69.4733 $208.4199
4+ $67.2314 $268.9256
5+ $64.9907 $324.9535
6+ $58.2674 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess