Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 12 W
Tolerance ±10%
Adjustment Type Slide
Diameter 0.313" OD, 0.187" ID (7.94mm x 4.76mm)
Length 1.750" (44.45mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576152-D12K10KE
Ultra Librarian 3D Model Ultra Librarian D12K10KE CAD Model

You May Also Be Interested in

Ohmite
ADJ PWR RES 10K OHM 100W CHAS MT
Need more? Email Us
ECAD model for D100K10KE
Ohmite
ADJ PWR RES 10K OHM 225W CHAS MT
Need more? Email Us
ECAD model for D225K10KE
Ohmite
ADJ PWR RES 25 OHM 225W CHAS MT
Need more? Email Us
ECAD model for D225K25RE
Vishay
ADJ PWR RES 330 OHM 280W CHAS MT
Need more? Email Us
ECAD model for RSSD30250A3300JB06
Ohmite
ADJ PWR RES 5 OHM 175W CHAS MT
Need more? Email Us
ECAD model for D175K5R0E
Ohmite
ADJ PWR RES 150 OHM 225W CHAS MT
Need more? Email Us
ECAD model for D225K150E
Ohmite
50W 150 OHMS VIT ADJ 10%
Need more? Email Us
ECAD model for D50K150
Ohmite
ADJ PWR RES 2.5K OHM 225W CHAS
Need more? Email Us
ECAD model for D225K2K5E
Vishay
ADJ PWR RES 4.7 OHM 280W CHAS MT
Need more? Email Us
ECAD model for RSSD30250A4R70KB06

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention