Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 1
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Green - Yellow
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6116353
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6116353-4-SI
Standard Package 72
Win Source Part Number 1333981-6116353-4
Ultra Librarian 3D Model Ultra Librarian 6116353-4 CAD Model

Description

This TE Connectivity AMP Connectors jack is a shielded, EMI fingered connector with 2 ports and 8p8c (RJ45, Ethernet) connections.

  • Orientation: 90° angle (right)
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Contact Material: Phosphor Bronze
  • Housing Material: Thermoplastic
  • LED Color: Green-Yellow
  • Temperature Range: -40°C to 85°C
  • Package: Tray
  • Rating: Cat5

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 6P6C R/A UNSHLD
Lowest to $1.3952
ECAD model for 0950097661
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $17.7146
ECAD model for 0855135001
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $6.8701
ECAD model for 5569564-1
Adam Technologies, Inc.
Need more? Email Us
ECAD model for MTJG-2-88JX1-FSG-PG-P114C
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $10.1491
ECAD model for 6116526-1
TE Connectivity
CONN MOD JACK 6P4C R/A UNSHLD
Lowest to $0.8313
ECAD model for 5555165-2
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $9.5085
ECAD model for 1734577-4
Stewart Connector
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $4.4657
ECAD model for SS-6488-NF
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $0.8468
ECAD model for 5555153-1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6608 $63.3040
11+ $10.3884 $114.2724
17+ $10.0638 $171.0846
23+ $9.7392 $224.0016
30+ $9.4145 $282.4350
40+ $8.4405 $337.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 191 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention