EN
  • EN
  • DE

SY10EP11UZI-TR

Part No SY10EP11UZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3 GHz
Voltage - Supply 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY10EP11
Other Names SY10EP11UZI TR,SY10EP11UZI TR,SY10EP11UZITR,SY10EP11UZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269936-SY10EP11UZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP11UZI-TR CAD Model

Description

Microchip Technology's SY10EP11UZI-TR

The SY10EP11UZI-TR is a high-performance, precision-engineered logic gate product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular device is a part of the ECLinPS MAX™ family, which is renowned for its high-speed integrated circuits. The SY10EP11UZI-TR is designed to deliver exceptional performance for a wide range of applications in the electronics industry.

Key Features

  • High-Speed Operation: The SY10EP11UZI-TR is capable of operating at extremely high speeds, making it an ideal choice for applications that require rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring efficiency in your designs.
  • Differential PECL Outputs: The device features differential Positive Emitter-Coupled Logic (PECL) outputs, which provide improved noise immunity and allow for longer transmission distances.
  • Flexible Voltage Supply: It can be powered by a wide range of supply voltages, from 3.0V to 5.5V, providing versatility in various system designs.
  • Temperature Range: The SY10EP11UZI-TR operates over an extended temperature range, making it suitable for industrial-grade applications.

Applications

The SY10EP11UZI-TR is a versatile component that can be used in a variety of applications. Its high-speed characteristics make it suitable for:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Telecommunications infrastructure
  • Networking equipment
  • Precision timing circuits

Reliability and Quality

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY10EP11UZI-TR is manufactured using advanced techniques to ensure stable performance and a long operational life. It is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Whether you're designing high-speed communication systems, sophisticated computing hardware, or precision electronic instrumentation, the SY10EP11UZI-TR from Microchip Technology is a reliable and efficient choice that promises to meet and exceed your high-speed logic requirements.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess