EN
  • EN
  • DE

SY10EP01VKC-TR

Part No SY10EP01VKC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP01
Other Names SY10EP01VKC TR,SY10EP01VKC TR,SY10EP01VKCTR,SY10EP01VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258263-SY10EP01VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP01VKC-TR CAD Model

Description

Product Overview: SY10EP01VKC-TR by Microchip Technology

The SY10EP01VKC-TR from Microchip Technology is a high-performance, precision-engineered logic gate that serves as a pivotal component in advanced electronic systems. Designed for applications demanding high-speed and low-power consumption, this device is a testament to Microchip's commitment to providing cutting-edge solutions for the electronics industry.

Key Features

  • High-Speed Performance: The SY10EP01VKC-TR operates at exceptional speeds, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring energy efficiency in your electronic designs.
  • Differential Design: Its differential inputs and outputs provide improved signal integrity and noise immunity, essential for maintaining the integrity of high-speed signals.
  • 3.3V Power Supply: The device is optimized for a 3.3V power supply, which is a common voltage level in modern digital systems, enabling easy integration with existing designs.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for use in a variety of challenging environments.
  • Surface Mount Package: The SY10EP01VKC-TR comes in a compact, surface-mount package that saves valuable board space and is suitable for automated assembly processes.

Applications

The SY10EP01VKC-TR is ideal for a multitude of applications where high-speed logic operations are required. This includes, but is not limited to, clock and data distribution, pulse squaring, and high-frequency signal gating. Its robust design ensures reliable performance in telecommunications, data processing, aerospace, and test equipment.

Quality and Reliability

Microchip Technology is renowned for its dedication to quality and reliability. The SY10EP01VKC-TR is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. With Microchip's global support and service network, customers can rest assured that they are investing in a product backed by a leader in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess