EN
  • EN
  • DE

SY10ELT23LZCTR

Part No SY10ELT23LZCTR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 047432-SY10ELT23LZCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10ELT23LZCTR CAD Model

Description

Microchip Technology's SY10ELT23LZCTR: A High-Speed Differential Receiver/Translator

The SY10ELT23LZCTR is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is a high-speed differential receiver/translator that offers a combination of high performance, reliability, and flexibility, making it an ideal choice for a variety of advanced digital applications.

Key Features:

  • Technology: The device is built on Microchip's proprietary silicon-germanium (SiGe) high-speed bipolar process, which allows for rapid signal processing and reduced power consumption.
  • Performance: With a typical propagation delay of only 0.5ns and a maximum of 2.5Gbps data rate, the SY10ELT23LZCTR is built for speed, ensuring minimal lag in critical communication tasks.
  • Power Supply: It operates on a 3.3V power supply, making it compatible with contemporary low-voltage applications and contributing to overall system power efficiency.
  • Design Flexibility: The device can translate any differential signal (AC or PECL) to a 3.3V LVTTL/LVCMOS levels, providing designers with a versatile solution for interfacing between different logic families.
  • Output Enable (OE) Feature: An OE input pin allows the user to put the outputs into a high-impedance state, offering flexibility for multiplexing and bus-sharing applications.

Applications:

The SY10ELT23LZCTR is suitable for a wide range of applications that require high-speed data reception and translation, including:

  • Telecommunication infrastructure
  • Data communication systems
  • High-speed computer servers
  • Networking equipment
  • Test and measurement equipment

Package and Quality:

The device is available in a small 8-pin SOIC package, which is ideal for space-constrained applications. Additionally, it is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. Microchip Technology's commitment to quality means that the SY10ELT23LZCTR is designed to meet or exceed the stringent requirements of the electronics industry, providing designers with confidence in their system's performance and durability.

With its impressive speed, versatility, and reliability, the SY10ELT23LZCTR from Microchip Technology stands out as an exceptional component for any application demanding high-speed signal processing and translation.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess