EN
  • EN
  • DE

DSC2111FI2-E0019T

Part No DSC2111FI2-E0019T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2111
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.25MHz
Frequency - Output 2 148.5MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343191-DSC2111FI2-E0019T
Ultra Librarian 3D Model Ultra Librarian DSC2111FI2-E0019T CAD Model

Description

The DSC2111FI2-E0019T is a high-performance, low-power, precision silicon oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product stands out for its exceptional stability and reliability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Frequency Range: The DSC2111 series offers a broad frequency range, ensuring versatility across different applications.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator minimizes power usage, which is critical for battery-powered and portable devices.
  • High Stability: It provides excellent frequency stability, which is crucial for maintaining performance in temperature-varying environments.
  • Programmable: Users can program the oscillator for various output frequencies, voltages, and stability requirements, offering flexibility for specific design needs.
  • Compact Footprint: The small package size is beneficial for space-constrained applications without compromising on performance.

Applications

The DSC2111FI2-E0019T is suitable for various applications where a stable and reliable clock source is essential. These include:

  • Industrial control systems
  • Automotive electronics
  • Networking equipment
  • Portable and battery-operated devices
  • Consumer electronics

Technical Specifications

The DSC2111FI2-E0019T boasts technical specifications that ensure its performance and reliability:

  • Supply Voltage: Operates at a nominal supply voltage, accommodating a range of power systems.
  • Output Type: The output signal is available in various formats, compatible with most digital systems.
  • Temperature Range: It operates within a specified temperature range, guaranteeing stability across environmental conditions.
  • Package: Comes in a robust and reliable package that protects the internal circuitry and ensures a long operational life.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSC2111FI2-E0019T is backed by rigorous testing and validation processes, as well as comprehensive technical support, ensuring that customers can integrate this oscillator with confidence into their designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess