EN
  • EN
  • DE

SY10ELT21LZG-TR

Part No SY10ELT21LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT21
Other Names SY10ELT21LZG TR,SY10ELT21LZG TR,SY10ELT21LZGTR,SY10ELT21LZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256135-SY10ELT21LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT21LZG-TR CAD Model

Description

Product Overview: SY10ELT21LZG-TR from Microchip Technology

The SY10ELT21LZG-TR is a high-performance, fully differential data and clock D flip-flop from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is designed to meet the demanding requirements of high-speed data systems, offering a combination of fast propagation delay, low power consumption, and high noise immunity.

Key Features

  • Differential Data and Clock Inputs: The SY10ELT21LZG-TR provides differential inputs, which are less susceptible to common-mode noise, ensuring signal integrity in noisy environments.
  • High-Speed Operation: Engineered for high-speed applications, this device can handle data rates up to 3GHz, making it suitable for the most demanding telecommunications and computing systems.
  • Low Voltage Operation: Designed to operate with a 3.3V power supply, this device offers a power-efficient solution for high-speed data processing.
  • Improved Signal Quality: It features 75kΩ internal input pull-down resistors and Q and Qbar outputs, which provide improved signal quality and reduce the need for external components.
  • Temperature Range: The device is operational over the full industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Applications

The SY10ELT21LZG-TR is ideal for applications that require high-speed data transmission and processing, such as:

  • High-speed communication systems
  • Automated test equipment
  • High-performance computing
  • Networking and data centers
  • Precision data acquisition systems

Product Packaging and Availability

The SY10ELT21LZG-TR is available in a compact, lead-free, 8-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes. It is also provided in tape and reel form for automated assembly, marked with the "TR" suffix to indicate tape and reel packaging. This product is RoHS compliant, meeting environmental standards for hazardous substance regulations.

For designers and engineers looking for a reliable and high-performance solution for their data and clock management needs, the SY10ELT21LZG-TR from Microchip Technology offers an exceptional blend of speed, power efficiency, and robustness.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess