EN
  • EN
  • DE

SY10EL58ZC

Part No SY10EL58ZC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2:1 MULTIPLEXER | IC MULTIPLEXER 2:1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EL58
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262956-SY10EL58ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL58ZC CAD Model

Description

Microchip Technology SY10EL58ZC Product Overview

The SY10EL58ZC from Microchip Technology is a high-performance 5V differential 2:1 multiplexer with ECL/PECL logic levels. This device is designed for use in applications that require high-speed data routing and switching, such as telecommunication, data communication, and test equipment systems.

Key Features

  • High-Speed Operation: The SY10EL58ZC operates at exceptional speeds, making it suitable for high-frequency signal switching.
  • Differential 2:1 Multiplexer: Its differential 2:1 MUX architecture allows for the selection between two differential inputs, providing flexibility in signal routing.
  • Compatible Logic Levels: The device supports ECL and PECL logic levels, ensuring compatibility with a wide range of high-speed logic systems.
  • 5V Power Supply: The SY10EL58ZC is designed to operate on a 5V power supply, which is common in many digital systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the device can perform reliably in various environmental conditions.

Applications

The versatility of the SY10EL58ZC makes it an ideal choice for several advanced applications, including:

  • High-speed data transmission systems
  • Automated test equipment (ATE)
  • Switching data signals in telecommunication infrastructure
  • Digital signal processing
  • Time division multiplexing (TDM) networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY10EL58ZC is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Users can trust this product for consistent performance and longevity.

Ordering Information

To order the SY10EL58ZC or to obtain more information about this product, visit Microchip Technology's official website or contact an authorized distributor. The product is available in various packaging options to suit different assembly requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8471 $59.7891
50+ $2.3366 $116.8300
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1171 $290.0427
183+ $1.8977 $347.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess