EN
  • EN
  • DE

SY10EL32VZI-TR

Part No SY10EL32VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-SOIC / Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL32
Other Names SY10EL32VZI TR,SY10EL32VZI TR,SY10EL32VZITR,SY10EL32VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259052-SY10EL32VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL32VZI-TR CAD Model

Description

The SY10EL32VZI-TR is a high-performance differential receiver/translator from the reputable Microchip Technology. This device is designed to provide system designers with a solution for applications requiring translation of a differential PECL (Positive Emitter Coupled Logic) input signal to a single-ended ECL (Emitter Coupled Logic) output. It is a vital component for systems that demand high-speed data transmission with minimal signal degradation.

Key Features:

  • High-Speed Operation: This device is capable of handling very high data rates, making it suitable for demanding applications such as telecommunications, data communication, and high-speed computing.
  • Differential PECL Inputs: The SY10EL32VZI-TR is designed to accept differential PECL inputs, providing better noise immunity and signal integrity over single-ended inputs.
  • Single-Ended ECL Output: The translator provides a single-ended ECL output, offering compatibility with existing ECL logic families.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this device is reliable across various environmental conditions.
  • Power Supply: The device operates from a -4.2V to -5.5V power supply, which is typical for ECL circuits.
  • Package Type: The SY10EL32VZI-TR is available in a compact, surface-mount package, making it ideal for space-constrained applications.

Applications:

The SY10EL32VZI-TR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Clock Distribution Networks
  • High-Speed Data Acquisition Systems
  • Telecommunications and Networking Equipment
  • Automated Test Equipment (ATE)
  • Signal Integrity Modules

This device from Microchip Technology is engineered to meet the stringent requirements of high-speed signal processing while maintaining signal fidelity and integrity. The SY10EL32VZI-TR is a testament to Microchip's commitment to providing innovative solutions for complex digital systems.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess