EN
  • EN
  • DE

SY10EL16VKI-TR

Part No SY10EL16VKI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Other Names SY10EL16VKI TR,SY10EL16VKI TR,SY10EL16VKITR,SY10EL16VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256410-SY10EL16VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VKI-TR CAD Model

Description

Product Overview: SY10EL16VKI-TR by Microchip Technology

The SY10EL16VKI-TR is a high-speed differential receiver from Microchip Technology, designed to operate as a key component in communication and signal processing applications. This device is part of Microchip's EL16 series, known for their exceptional performance in terms of speed and signal integrity.

Constructed with advanced silicon-gate CMOS technology, the SY10EL16VKI-TR boasts a differential line receiver with PECL (Positive Emitter-Coupled Logic) levels. The device is capable of receiving two distinct signal levels, allowing for high-speed data reception and minimizing the risk of data loss or corruption, which is crucial in high-speed communication systems.

The SY10EL16VKI-TR features an internal 75kΩ input pull-down resistors and an internal input hysteresis, which is built into the device to enhance noise margin and improve the stability of the system under varying conditions. This makes the SY10EL16VKI-TR an excellent choice for applications that require reliable performance in environments with potential electrical noise interference.

One of the key advantages of the SY10EL16VKI-TR is its wide voltage range, which provides flexibility for system designers. The device can be powered by a single supply voltage ranging from 4.2V to 5.5V, which is compatible with most standard power supply systems. Furthermore, the SY10EL16VKI-TR is available in a compact 32-lead LQFP package, making it suitable for space-constrained applications.

Microchip Technology's SY10EL16VKI-TR is also characterized by its fast propagation delay and high data rates, making it an ideal component for applications such as high-speed networking equipment, telecommunications, and data transfer systems. Its robust design ensures that it can operate effectively in industrial temperature ranges, which extends its usability across various climate conditions and environments.

In summary, the SY10EL16VKI-TR from Microchip Technology is a versatile, high-speed differential receiver that offers excellent performance for a wide range of applications. Its advanced features and robust design make it a reliable and efficient solution for system designers looking to enhance their communication and signal processing systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess