EN
  • EN
  • DE

MCP1501-40E/SN

Part No MCP1501-40E/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20µVrms
Noise - 10Hz to 10kHz 110µVrms
Voltage - Input 4.3V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372476-MCP1501-40E/SN
Ultra Librarian 3D Model Ultra Librarian MCP1501-40E/SN CAD Model

Description

Microchip Technology's MCP1501-40E/SN Precision Voltage Reference

The MCP1501-40E/SN is a high-precision voltage reference module designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a fixed output voltage of 4.096V, making it an ideal component for applications requiring precise voltage calibration such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement devices.

With an impressive initial accuracy of ±0.05%, the MCP1501-40E/SN ensures that your applications maintain a high level of precision without the need for constant recalibration. Furthermore, it boasts an excellent temperature coefficient of just 10 ppm/°C, which guarantees stable performance across a wide temperature range, from -40°C to +125°C. This makes it suitable for various demanding environments and applications that require consistent operation despite temperature fluctuations.

The device is housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is not only space-efficient but also easy to integrate into existing circuit designs. The MCP1501-40E/SN also features a low supply voltage range of 2.7V to 5.5V, making it versatile for use in both low and standard voltage systems. Additionally, it has a low quiescent current of 500 µA, which helps to minimize the power consumption of the overall system, an important factor for battery-powered and energy-efficient applications.

Enhanced with a long-term stability and low noise performance, the MCP1501-40E/SN can be a reliable component in high-precision instrumentation, portable medical devices, and industrial control systems. Its ability to maintain a stable reference voltage over time and under varying conditions is crucial for maintaining the accuracy of measurement and control systems.

In summary, the MCP1501-40E/SN from Microchip Technology is a robust, precise, and reliable voltage reference that offers exceptional performance for a wide array of electronic applications. Its high accuracy, stability, and low power consumption make it a top choice for engineers and designers looking to enhance the performance of their precision systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3304 $53.2160
95+ $1.0916 $103.7020
145+ $1.0575 $153.3375
200+ $1.0234 $204.6800
255+ $0.9893 $252.2715
340+ $0.8869 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,083 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess