Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VBZG,1611-SY10EL16VBZG,576-2506
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256380-SY10EL16VBZG
Ultra Librarian 3D Model Ultra Librarian SY10EL16VBZG CAD Model

Description

The SY10EL16VBZG is a high-performance, differential receiver/translator designed by Microchip Technology to meet the stringent requirements of high-speed data communication systems. This device operates from a 5V power supply and is part of Microchip's precision edge product line, which is renowned for its exceptional quality and reliability in the semiconductor industry.

Key Features:

  • Voltage Operation: The SY10EL16VBZG operates at 5V, which is ideal for interfacing with traditional ECL systems.
  • Differential Input and Output: This device boasts differential inputs and outputs, providing improved noise immunity and signal integrity, which are critical in high-speed communications.
  • High Bandwidth: With a bandwidth that supports high data rates, the SY10EL16VBZG is suitable for applications that require rapid data processing and transmission.
  • Internal Termination Resistors: The inclusion of internal 75Ω termination resistors simplifies the design process by reducing the number of external components required.
  • Functionality: It can function as a differential line receiver or as a translator from a PECL (Positive Emitter-Coupled Logic) input to an ECL (Emitter-Coupled Logic) output.
  • Temperature Range: The SY10EL16VBZG is designed to operate over the full industrial temperature range, making it versatile for various environmental conditions.

Applications:

The versatility of the SY10EL16VBZG makes it an excellent choice for a wide range of applications, including:

  • High-speed data transmission systems
  • Automatic test equipment
  • High-frequency clock distribution networks
  • Backplane interfaces
  • Telecommunications and data communications equipment

Package Information:

The SY10EL16VBZG is available in a compact, surface-mount SOIC-8 package, which is suitable for space-constrained applications while also allowing for efficient PCB layout and design.

Quality and Support:

Microchip Technology is committed to providing customers with high-quality products and excellent technical support. The SY10EL16VBZG is backed by Microchip's robust testing and validation processes, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ECAD model for CD4089BNSR
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2034DGVR
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Lowest to $24.0383
ECAD model for NB4N527SMNR2G
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FAST CARRY | IC FULL ADDER 4BIT BIN 16SO
Need more? Email Us
ECAD model for SN74F283NSR
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention