The SY100E116JC from Microchip Technology is a high-speed, quint differential line receiver designed for microprocessor or digital systems that require ultra-fast data rates and signal integrity. This device is a perfect choice for applications that demand high performance in terms of speed and noise immunity.
Key Features:
- High-Speed Performance: The SY100E116JC operates with exceptional speed, making it suitable for high-frequency data transmission and reception.
- Differential Line Receiver: The quint differential line receiver ensures accurate data reception by reducing common-mode noise, which is essential for maintaining signal integrity in noisy environments.
- Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, which is critical for portable and battery-operated systems.
- Wide Voltage Range: It supports a wide voltage range, providing design flexibility and compatibility with various logic levels.
- Temperature Range: The SY100E116JC is operational over an extended industrial temperature range, making it reliable in various environmental conditions.
Applications:
The device is well-suited for a range of applications, particularly in the telecommunications and networking sectors. It can be used in:
- High-speed data acquisition systems
- Automated test equipment
- High-speed backplane data transmission
- Serial data communication
- Signal processing applications
Product Specifications:
Parameter
Value
Data Rate (Max)
5 Gbps
Supply Voltage
4.2V to 5.5V
Operating Temperature
-40°C to +85°C
Package
PLCC (Plastic Leaded Chip Carrier)
The SY100E116JC is a testament to Microchip Technology's commitment to providing high-quality, reliable components that meet the demanding needs of the modern digital world. With its robust design and high-speed capabilities, it stands out as an excellent choice for designers looking to enhance their systems' performance.