Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256432-SY100EL16VBZC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VBZC CAD Model

Description

Product Overview: SY100EL16VBZC by Microchip Technology

The SY100EL16VBZC is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This versatile component is part of Microchip's EL16 series and is specifically engineered to meet the demanding requirements of high-speed communication and data processing applications.

Key Features

  • High-Speed Differential Receiver: The SY100EL16VBZC is designed as a differential receiver capable of handling data rates that make it suitable for high-speed signal processing tasks.
  • PECL Mode Operation: It operates in Positive Emitter-Coupled Logic (PECL) mode, offering fast switching times and improved signal integrity over long distances and in noisy environments.
  • Extended Temperature Range: This device is built to operate reliably over an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.
  • Voltage Range: The SY100EL16VBZC can accommodate a wide range of power supply voltages, adding to its versatility in different system configurations.
  • Package Options: Available in a compact package, the SY100EL16VBZC saves valuable board space while providing robust performance.

Applications

The SY100EL16VBZC is ideally suited for a variety of applications where high-speed data transmission and reception are critical. This includes, but is not limited to:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Automated test equipment
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL16VBZC is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and longevity in the field. The device also comes with Microchip's support and warranty, providing peace of mind to designers and manufacturers who choose this high-speed differential receiver for their critical applications.

Overall, the SY100EL16VBZC from Microchip Technology is a testament to the company's dedication to providing advanced solutions for the rapidly evolving electronics industry, offering both performance and reliability in a single, compact component.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE 8BIT 28BSSOP
Need more? Email Us
ECAD model for SN74ABT8952DL
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z04GS,132
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2341
ECAD model for EG27324
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.2819
ECAD model for UP1586PQAG
ON Semiconductor
IC DIFFERENT RX/DRVR 8-TSSOP
Lowest to $16.2986
ECAD model for MC100EP16VTDTR2G
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention