Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver
Supply Voltage 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 047458-SY89206VMITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89206VMITR CAD Model

Description

Microchip Technology's SY89206VMITR: High-Performance Differential Receiver/Driver

The SY89206VMITR from Microchip Technology is a precision, high-speed differential receiver/driver designed to meet the stringent requirements of today's fast-paced and high-performance digital systems. This component is part of the Precision Edge® product line, which is renowned for delivering exceptional signal integrity and timing precision.

With its differential input and output design, the SY89206VMITR ensures reduced signal noise and improved signal integrity when compared to single-ended solutions. This makes it an ideal choice for applications where data integrity and noise immunity are critical, such as in telecommunication infrastructure, data centers, and high-speed computing environments.

The device operates over a wide frequency range and can handle data rates up to several gigabits per second, providing the bandwidth necessary for high-speed data transmission. The SY89206VMITR also features a fail-safe input structure, which guarantees a known output state when input signals are undriven or open, enhancing system reliability.

In terms of power consumption, the SY89206VMITR is designed for efficiency. It operates from a single 3.3V supply, minimizing power usage while maintaining performance. This is particularly beneficial in systems where power efficiency is as important as speed and reliability.

The SY89206VMITR is available in a compact, surface-mount package, which is ideal for space-constrained applications. The package is also designed for optimal thermal performance, ensuring the device operates within its specified temperature range even under high load conditions.

For ease of integration into existing designs, the SY89206VMITR is fully compatible with LVPECL and CML logic levels, providing designers with flexibility and reducing the need for additional level-shifting components. It also includes an internal termination feature, simplifying the board layout and reducing the need for external components.

Overall, the SY89206VMITR from Microchip Technology stands out as a robust and reliable solution for high-speed differential signal processing, offering designers a combination of performance, efficiency, and ease of use that is hard to match.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ECAD model for MC100LVEP16MNR4G
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Texas Instruments
IC SCAN TEST DEVICE 8BIT 28BSSOP
Need more? Email Us
ECAD model for SN74ABT8952DL
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.7231
ECAD model for CD74HCT283E
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention