EN
  • EN
  • DE

SN74GTLP2034DGVR

Part No SN74GTLP2034DGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15 V ~ 3.45 V
Resolution 8
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1254430-SN74GTLP2034DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLP2034
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74GTLP2034DGVR CAD Model

Description

Product Overview: SN74GTLP2034DGVR by Texas Instruments

The SN74GTLP2034DGVR is a high-performance, 10-bit GTLP-to-LVTTL translator from the renowned semiconductor manufacturer Texas Instruments. This component is designed to facilitate seamless communication between devices operating at different voltage logic levels, making it an essential tool for mixed-voltage system design.

Constructed with an advanced BiCMOS technology, the SN74GTLP2034DGVR offers optimal speed and power characteristics. Its GTLP (Gunning Transceiver Logic Plus) side is compatible with the GTLP standard, which provides higher speed operations and better signal integrity compared to traditional LVTTL (Low-Voltage TTL) logic levels. This makes the translator an ideal choice for high-speed data transfer applications.

The device features a V<sub>CC operating range of 3.3V on the LVTTL side, while the GTLP side can function at 3.3V or 2.5V, thereby providing the flexibility needed for interfacing with various logic levels. The SN74GTLP2034DGVR comes in a compact 48-pin TVSOP (Thin Very Small Outline Package) package, which is perfect for space-constrained applications.

One of the key attributes of this translator is its bidirectional interface capability, with the ability to translate signals in both directions, from GTLP to LVTTL and vice versa. This feature simplifies board design by reducing the need for multiple unidirectional translators. Additionally, the SN74GTLP2034DGVR includes a GTLP Port Enable (GPE) function that allows for the isolation of the GTLP bus during power-up, power-down, or fault conditions, enhancing the system's robustness.

Other notable features of the SN74GTLP2034DGVR include its low-power consumption, which is critical for power-sensitive applications, and its support for live insertion and withdrawal (hot swapping), which is vital for systems that require maintenance or upgrades without power shutdown.

Overall, the SN74GTLP2034DGVR from Texas Instruments is a versatile and reliable solution for designers looking to bridge the gap between GTLP and LVTTL logic levels in their digital systems. Its performance, combined with Texas Instruments' reputation for quality, makes it a top choice for a wide range of applications, from telecommunications and computing to industrial and networking equipment.

You May Also Be Interested in

ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2935 $53.1740
10+ $10.9075 $109.0750
15+ $10.5667 $158.5005
20+ $10.2258 $204.5160
26+ $9.8850 $257.0100
34+ $8.8624 $301.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess