EN
  • EN
  • DE

SY10EL07ZC

Part No SY10EL07ZC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2-INPUT 8-SOIC  /  XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tube
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL07
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258266-SY10EL07ZC
Ultra Librarian 3D Model Ultra Librarian SY10EL07ZC CAD Model

Description

The SY10EL07ZC from Microchip Technology is a high-performance, precision integrated circuit that has been designed to meet the demanding needs of today's advanced electronic systems. This component is part of Microchip's EL07 series, known for its reliability and efficiency in various applications, including telecommunications, data processing, and industrial automation.

Key Features

  • High-Speed Operation: The SY10EL07ZC is optimized for exceptional speed performance, making it suitable for high-frequency applications.
  • Differential Design: It features a differential input and output, ensuring improved signal integrity and noise immunity, which is critical for maintaining data integrity in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EL07ZC maintains low power consumption, making it ideal for energy-sensitive designs.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Compatibility: It offers compatibility with PECL (Positive Emitter-Coupled Logic) levels, allowing for easy integration into existing systems without the need for extensive redesigns.

Applications

The versatility of the SY10EL07ZC allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • High-performance computing systems

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the SY10EL07ZC. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of this IC into their projects.

With its combination of speed, efficiency, and robust design, the SY10EL07ZC is an excellent choice for designers looking to enhance their systems with a reliable and high-performance component.

You May Also Be Interested in

NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess