EN
  • EN
  • DE

AD7503SQ

Part No AD7503SQ
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CMOS 4/8 Channel Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137292-AD7503SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7503SQ CAD Model

Description

Analog Devices AD7503SQ Multiplexer

The AD7503SQ is a high-performance analog multiplexer from Analog Devices Inc., designed for precision signal routing in sophisticated electronic systems. This versatile component is ideal for applications that require the accurate and efficient handling of multiple analog signals, such as data acquisition systems, test equipment, and process control environments.

Constructed with Analog Devices' advanced CMOS technology, the AD7503SQ offers a quad 1-of-2 channel configuration, allowing users to select between pairs of inputs for each output channel. With its single-ended design, it ensures minimal crosstalk and high isolation between channels, which is critical for maintaining signal integrity in complex circuits.

Key Features of the AD7503SQ:

  • Wide Operating Voltage Range: The device can operate effectively with a dual supply voltage ranging from ±4.5V to ±18V, or a single supply from 9V to 36V, providing the flexibility to integrate into a variety of system designs.
  • Low Charge Injection: The AD7503SQ exhibits low charge injection, which minimizes the impact of switching on the signal quality, ensuring accurate and consistent performance.
  • Low ON Resistance: The multiplexer's low ON resistance reduces signal attenuation, allowing it to maintain signal fidelity across the switch.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously during the switching process, preventing potential short circuits and signal corruption.
  • High Off Isolation: The device provides excellent off isolation, which prevents leakage between channels when they are in the off state, further preserving signal integrity.

The AD7503SQ comes in a robust, hermetically sealed package that ensures long-term reliability, even in harsh environmental conditions. Its 16-pin ceramic DIP (Dual In-line Package) makes it easy to integrate into existing PCB designs.

With its combination of high precision, reliability, and ease of use, the AD7503SQ from Analog Devices Inc. stands out as an essential component for engineers looking to optimize their analog signal routing. Whether in industrial, medical, or communication applications, this multiplexer is engineered to deliver top-tier performance where it matters most.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4469 $70.4469
2+ $57.8020 $115.6040
4+ $55.9967 $223.9868
5+ $54.1903 $270.9515
6+ $52.3839 $314.3034
8+ $46.9646 $375.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess