Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Spartan®-7
Package Tray
Product Status Active
Programmable Not Verified
Number of LABs/CLBs 6000
Number of Logic Elements/Cells 76800
Total RAM Bits 4331520
Number of I/O 338
Voltage - Supply 0.95V ~ 1.05V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number XC7S75
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 846711-XC7S75-2FGGA484I
Ultra Librarian 3D Model Ultra Librarian XC7S75-2FGGA484I CAD Model

Description

The XC7S75-2FGGA484I is an embedded FPGA from the Spartan-7 series.

  • Series: Spartan-7
  • Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
  • Number of LABs/CLBs: 6000
  • Number of Logic Elements/Cells: 76,800
  • Voltage Supply: 0.95V to 1.05V
  • Mounting Type: Surface Mount
  • Package: 484-BGA
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: AMD
  • Standard Package: 1 piece
  • Status: Active

You May Also Be Interested in

Amd
IC FPGA 520 I/O 1156FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XCKU040-3FFVA1156E
Amd
IC FPGA 600 I/O 1157FCBGA / Virtex?-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA
Lowest to $1,121.1204
ECAD model for XC7VX690T-1FFG1157I
Amd
IC FPGA 519 I/O 676FCBGA / Spartan?-3A DSP Field Programmable Gate Array (FPGA) IC 519 1548288 37440 676-BGA
Lowest to $92.6761
ECAD model for XC3SD1800A-4FG676I
Amd
IC FPGA 106 I/O 196CSBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 9152 196-TFBGA, CSBGA
Lowest to $22.9819
ECAD model for XC6SLX9-2CPG196I
Altera
LOADABLE PLD, 12NS PBGA256 / FLEX-10K? Field Programmable Gate Array (FPGA) IC 6144 576 256-BGA
Need more? Email Us
ECAD model for EPF10K100BFC256-2
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $193.9105
ECAD model for EP4CE115F29C7
Amd
IC FPGA 800 I/O 1153FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XC5VLX155-1FF1153C
Altera
IC FPGA 320 I/O 484FBGA
Need more? Email Us
ECAD model for 10M16DAF484I7P
Amd
IC FPGA 220 I/O 324FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX50-3FF324C

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention