EN
  • EN
  • DE

CAT93C86VI

Part No CAT93C86VI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT MICROWIRE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8, 1K x 16
Memory Interface Microwire
Clock Frequency 3 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C86
Standard Package 888 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576552-CAT93C86VI
Ultra Librarian 3D Model Ultra Librarian CAT93C86VI CAD Model

Description

The CAT93C86VI from ON Semiconductor is a 16-Kb Microwire Serial EEPROM, part of the high-quality EEPROM product line that is designed for a wide range of applications requiring reliable non-volatile memory storage. This EEPROM device is particularly well-suited for calibration, device configuration, product identification, and user preference memory storage in various electronic systems.

Key Features

  • Memory Size: 16-Kbit (2,048 x 8 or 1,024 x 16)
  • Interface Type: 3-wire serial Microwire interface
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications and ensuring compatibility with both low-power and standard logic levels.
  • Operational Temperature Range: -40°C to +85°C, making it robust for industrial applications.
  • Write Cycle Time: 5 ms write cycle time with auto-erase functionality, enabling efficient and fast data storage.
  • Endurance: 1,000,000 program/erase cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Guaranteed for 100 years, providing peace of mind for applications that require long-term data storage.
  • Packaging: Available in 8-lead PDIP, 8-lead SOIC, and TSSOP packages, offering flexibility for various PCB designs and space requirements.

Applications

The CAT93C86VI EEPROM is ideal for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications infrastructure

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The CAT93C86VI EEPROM is manufactured to meet strict quality standards, ensuring optimal performance and reliability for critical applications. With its robust design and comprehensive feature set, the CAT93C86VI is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5740 $60.2700
250+ $0.4710 $117.7500
380+ $0.4562 $173.3560
525+ $0.4416 $231.8400
680+ $0.4268 $290.2240
910+ $0.3827 $348.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess