EN
  • EN
  • DE

SY10E445JC

Part No SY10E445JC
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description 4-BIT SERIAL-to-PARALLEL CONVERTER | IC CONV 4-BIT SER/PAR 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Applications Data Transport
Interface Serial In/Parallel Out
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting Style SMD
Family Part Number SY10E445
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262942-SY10E445JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E445JC CAD Model

Description

The SY10E445JC is a high-performance, precision integrated circuit product from Microchip Technology, a renowned leader in the semiconductor industry. Designed to meet the rigorous demands of high-speed communication and data processing applications, this component is a testament to Microchip's commitment to providing advanced solutions for today's complex electronic challenges.

Key Features

  • High-Speed Operation: The SY10E445JC is optimized for exceptional performance at elevated frequencies, making it ideal for applications that require rapid data throughput and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, contributing to energy-efficient designs and reducing the overall power budget of systems it is integrated into.
  • Versatility: With its broad operating temperature range and flexible power supply options, the SY10E445JC is suitable for a wide variety of environments and applications, from industrial to commercial.
  • Robust Design: Built to withstand harsh conditions, this product offers a level of durability and reliability that is synonymous with Microchip's quality standards.

Applications

The SY10E445JC is adept at serving multiple roles within the electronics sphere, particularly in:

  • Data Communication Systems
  • High-Speed Networking Equipment
  • Signal Processing Units
  • Telecommunications Infrastructure
  • Automated Test Equipment (ATE)

Technical Specifications

Microchip's SY10E445JC comes with a set of specifications that ensure its compatibility and performance in a range of applications:

  • Advanced High-Speed Technology
  • Precision Electrical Characteristics
  • Compliance with Industry Standards
  • Available in a robust physical package suitable for various mounting techniques

In conclusion, the SY10E445JC from Microchip Technology is a versatile, high-speed integrated circuit that delivers performance, efficiency, and reliability. Its design and technical prowess make it an essential component for any application requiring fast and accurate electronic processing.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8464 $58.1568
30+ $3.9767 $119.3010
45+ $3.8519 $173.3355
62+ $3.7272 $231.0864
81+ $3.6036 $291.8916
108+ $3.2305 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess