EN
  • EN
  • DE

SY10E416JY TR

Part No SY10E416JY TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E416
Other Names SY10E416JY TR,SY10E416JYTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256416-SY10E416JY TR
Ultra Librarian 3D Model Ultra Librarian SY10E416JY TR CAD Model

Description

Microchip Technology's SY10E416JY TR: High-Speed Differential Receiver

The SY10E416JY TR is a versatile high-speed differential receiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of the SY10E series, which is renowned for its high-speed performance and reliability in demanding applications. The SY10E416JY TR is specifically crafted to meet the needs of high-performance systems that require fast data rates and signal integrity.

Constructed using advanced silicon-gate CMOS technology, the SY10E416JY TR offers a differential receiver with a quint (five) differential line receiver configuration. This design ensures that the device is capable of translating differential PECL (Positive Emitter-Coupled Logic) levels to CMOS logic levels, making it a crucial component for interfacing between different signaling environments.

The device operates over a wide voltage range and features a differential input that includes an internal 75kΩ pull-down resistor. This allows for direct connection to a terminated transmission line with minimal external components. The SY10E416JY TR also boasts a fail-safe function that ensures the output is at a high logic level when inputs are left open.

With a maximum operating frequency that extends into the gigahertz range, the SY10E416JY TR is an excellent choice for high-speed data transmission and clock distribution systems. Its robust design also makes it suitable for applications subject to harsh environmental conditions.

Key features of the SY10E416JY TR include:

  • High-speed differential receiver with five differential line receivers
  • PECL to CMOS level translation
  • Internal 75kΩ pull-down resistors
  • Fail-safe function for open inputs
  • Wide voltage range operation
  • Enhanced signal integrity for high-frequency applications

The SY10E416JY TR is available in a surface-mount package, making it suitable for PCBs with space constraints. It is also provided in tape and reel packaging (denoted by the TR suffix), facilitating efficient assembly for high-volume production. Whether used in telecommunications, computing, or industrial systems, the SY10E416JY TR from Microchip Technology is engineered to provide reliable, high-speed performance for your critical data transmission needs.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess