EN
  • EN
  • DE

SN74FB2033ARCR

Part No SN74FB2033ARCR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC REGISTERED TXRX 8BIT 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type TTL/BTL Registered Transceiver
Supply Voltage 4.75V ~ 5.25V
Resolution 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Family Part Number 74FB2033
Manufacturer Pack Quantity 500
MSL Level 2 (1 Year)
Win Source Part Number 1254415-SN74FB2033ARCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74FB2033ARCR CAD Model

Description

The SN74FB2033ARCR is a high-performance, versatile integrated circuit from Texas Instruments, designed to meet the demanding needs of communication and data processing applications. This device is a part of the SN74 family, which is known for its robustness and reliability in various electronic systems.

Key Features

  • Interface Type: The SN74FB2033ARCR features a bi-directional transceiver interface, which allows for efficient data exchange and communication between devices.
  • Data Rate: It supports high-speed data transfer, which is essential for applications requiring quick and efficient data processing.
  • Package: The device comes in a compact RCR (VQFN-64) package, which is suitable for space-constrained applications while providing adequate pin access for connectivity.
  • Operating Temperature: It is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.
  • Supply Voltage: The SN74FB2033ARCR operates at a typical supply voltage, ensuring compatibility with standard power supplies and ease of integration into existing systems.

Applications

The SN74FB2033ARCR is ideal for a variety of applications, including but not limited to:

  • Telecommunication systems
  • Data communication networks
  • Server and storage systems
  • High-speed data acquisition systems
  • Industrial control and automation

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the SN74FB2033ARCR. This includes detailed technical documentation, application notes, and design resources to assist engineers in integrating this component into their projects effectively.

With its robust feature set and Texas Instruments' reputation for quality, the SN74FB2033ARCR is an excellent choice for designers looking to incorporate a reliable transceiver into their high-speed communication and data processing applications.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2164 $51.0820
12+ $8.3827 $100.5924
19+ $8.1208 $154.2952
26+ $7.8588 $204.3288
33+ $7.5969 $250.6977
45+ $6.8110 $306.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess