EN
  • EN
  • DE

SY10EL16VAZG

Part No SY10EL16VAZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names 1611-SY10EL16VAZG,1611-SY10EL16VAZGINACTIVE,1611-SY10EL16VAZG,576-2505,SY10EL16VAZG
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256378-SY10EL16VAZG
Ultra Librarian 3D Model Ultra Librarian SY10EL16VAZG CAD Model

Description

Microchip Technology's SY10EL16VAZG: A High-Performance Differential Receiver

The SY10EL16VAZG is a precision, high-speed differential receiver designed by Microchip Technology to deliver exceptional performance in demanding applications. This integrated circuit is a part of Microchip's EL16 series, which is renowned for its robustness and reliability in various digital systems. The SY10EL16VAZG is specifically tailored for use in systems requiring differential signal reception and has been optimized for very high-speed data transmission.

Constructed using advanced silicon-gallium arsenide (SiGaAs) technology, the SY10EL16VAZG offers a combination of high-speed operation and low power consumption. This makes it an ideal choice for high-frequency applications, including automated test equipment, broadband communication systems, and high-speed data acquisition devices.

The SY10EL16VAZG boasts a differential input which is internally terminated with a 50-ohm resistor to VCC, allowing for easy interfacing with other standard differential signals. This feature simplifies the design and reduces the need for external components. Its differential design also enhances noise immunity, ensuring reliable operation even in environments with high electrical interference.

With its ability to operate over a wide voltage range, the SY10EL16VAZG provides designers with flexibility in power supply selection. The device is capable of translating signals within the ECL voltage range to PECL levels, facilitating seamless integration into existing PECL systems. Additionally, the SY10EL16VAZG's output can be either differential or single-ended, giving it versatility in various applications.

The SY10EL16VAZG is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its small footprint, combined with its high-speed capabilities, makes it an excellent choice for dense circuit boards where performance and space efficiency are critical.

Overall, the Microchip Technology SY10EL16VAZG differential receiver is a high-performance solution that offers designers the speed, reliability, and flexibility needed to meet the stringent requirements of modern digital systems. Its advanced features and compact design make it a standout product for professionals seeking to enhance their system's data reception capabilities.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess