EN
  • EN
  • DE

SY89316VMI-TR

Part No SY89316VMI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR/BUFF 3.3V/5V 2.5GHZ 8MLF  /  Differential Receiver IC 8-MLF® (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series SY89
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number 89316
Other Names SY89316VMI TR,SY89316VMI TR,SY89316VMITR,SY89316VMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256365-SY89316VMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89316VMI-TR CAD Model

Description

The SY89316VMI-TR is a state-of-the-art differential receiver/translator from Microchip Technology, designed to provide high-speed performance and signal integrity in demanding applications. This component is part of Microchip's precision edge product line, which is renowned for its ability to process signals with exceptional accuracy and timing precision.

Key Features

  • High-Speed Operation: The device is capable of handling data rates up to several gigabits per second, making it suitable for high-speed data communication and processing applications.
  • Differential Inputs: It features LVPECL (Low Voltage Positive Emitter Coupled Logic) differential inputs, which are less susceptible to common-mode noise and offer improved signal integrity over single-ended inputs.
  • Translator Functionality: The SY89316VMI-TR translates signals to LVDS (Low Voltage Differential Signaling) outputs, providing a convenient interface for systems that utilize LVDS technology.
  • Power Supply Flexibility: This device supports a wide range of power supply voltages from 2.5V to 3.3V, offering flexibility in different system power schemes.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface-Mount Package: The SY89316VMI-TR comes in a compact, surface-mount package that is ideal for space-constrained applications.

Applications

The versatility of the SY89316VMI-TR makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Data storage systems
  • Signal conditioning and processing
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY89316VMI-TR is manufactured to stringent standards, ensuring reliable performance for critical applications. With its robust design and advanced manufacturing process, this differential receiver/translator is a reliable component for any high-speed signal processing task.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess