EN
  • EN
  • DE

SY100EL16VAKI

Part No SY100EL16VAKI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 118145-SY100EL16VAKI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAKI CAD Model

Description

Product Overview: Microchip Technology's SY100EL16VAKI

The SY100EL16VAKI by Microchip Technology is a high-performance differential receiver belonging to the ECLinPS MAX™ family of products. This integrated circuit is designed to offer exceptional signal fidelity and functionality, making it an ideal choice for telecommunications, data communications, and high-speed computing applications.

Key Features

  • High-Speed Performance: The SY100EL16VAKI operates at exceptional speeds, making it suitable for systems that require fast data processing and low latency.
  • Differential Receiver: It features a differential line receiver that ensures improved noise immunity and signal integrity, which is critical for maintaining data integrity in noisy environments.
  • PECL Mode: The device is capable of Positive Emitter Coupled Logic (PECL) mode operation, providing compatibility with PECL systems and allowing for easy integration into existing designs.
  • Temperature Range: With an extended industrial temperature range, this product is reliable across various environmental conditions, ensuring robust performance where it counts.
  • Power Supply: The device operates with a 5V power supply, offering a balance between power efficiency and performance.

Applications

The SY100EL16VAKI is versatile and can be found in multiple high-speed digital systems. It is particularly well-suited for:

  • High-speed data transmission systems
  • Telecommunication infrastructure
  • Automated test equipment
  • High-frequency clock distribution networks
  • High-speed computing applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY100EL16VAKI is no exception. Manufactured to stringent standards, this product is designed for long-term reliability even in the most demanding applications.

Product Packaging

The SY100EL16VAKI is available in a 32-lead LQFP package, providing a compact footprint for space-constrained applications while allowing for efficient heat dissipation and ease of PCB routing.

With its combination of speed, precision, and reliability, the SY100EL16VAKI from Microchip Technology stands out as a superior choice for designers looking to push the boundaries of high-speed digital design.

You May Also Be Interested in

Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess