Products specifications Report Issue?

Color Red
Current 20 mA
Element Configuration Single
Forward Current 20 mA
Forward Voltage 2 V
Height 7.11 mm
Illumination Color Red
Lead Free Lead Free
Length 15.1 mm
Lens Style Diffused, Tinted
Luminous Intensity 7.4 mcd
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of LEDs 1
Number of Pins 2
Packaging Bulk
RoHS Compliant
Schedule B 8541402000, 8541402000
Viewing Angle 140 °
Voltage Rating 2 V
Voltage Rating (DC) 2 V
Wavelength 635 nm
Width 3.68 mm
Win Source Part Number 1208168-566-0406F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 566-0406F CAD Model

Description

The Dialight 1208168-566-0406F is a through-hole red LED with a diffused, tinted lens style and a luminous intensity of 7.4mcd.

  • Mounting Type: Through-hole
  • LED Color: Red
  • Lens Style: Diffused, Tinted
  • Luminous Intensity: 7.4mcd
  • Voltage Rating: 2V
  • Current: 20mA
  • Category: Optics - LEDs - Light Pipes
  • Popularity: Medium
  • Package: Bulk
  • Number of Pins: 2
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Illumination Color: Red

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE RIGID SINGLE 3.5MM
Need more? Email Us
ECAD model for PLTR2-1500-PR2
Bivar Inc.
LIGHT PIPE CLEAR RIGID 3MM
Need more? Email Us
ECAD model for SLP3-350-100-F
Bivar Inc.
LIGHT PIPE RIGID SINGLE 5MM / Light Pipe Single Clear Rigid Panel Mount
Need more? Email Us
ECAD model for PLTR5-1000-PR1
Bivar Inc.
LIGHT PIPE FLEXIBLE CLEAR 4MM / Light Pipe Single Clear Flexible 4" (101.6mm)
Need more? Email Us
ECAD model for SMFLP4.0
Dialight
OPTOPIPE VERTICAL LIGHTPIPE.450\
Need more? Email Us
ECAD model for 515119400450F
Bivar Inc.
LIGHT PIPE CLEAR 3MM LENS R/A / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP-1
Visual Communications Company - VCC
LIGHT PIPE RIGID 4.44MM / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for 7511B37V0
Bivar Inc.
LIGHT PIPE RIGID 5MM GRN
Need more? Email Us
ECAD model for PLP5-2-1500 GN
Bivar Inc.
LIGHT PIPE RA .500" 3MM RND FLAT / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-500-250-F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention