Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 15mA, 48mA; 2mA, 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1253984-SN74AS286D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS286
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AS286D CAD Model

Description

The SN74AS286D is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the Advanced Schottky (AS) series, which is renowned for its fast switching speeds and low power consumption, making it an excellent choice for high-speed computing and digital signal processing applications.

Key Features:

  • High-Speed Operation: The SN74AS286D is optimized for quick response times, ensuring efficient performance in critical applications where speed is paramount.
  • Low Power Consumption: Despite its fast operation, the device is designed to consume minimal power, which is beneficial for reducing overall system energy requirements.
  • Advanced Schottky TTL Technology: Utilizes the Advanced Schottky TTL logic, which provides a great balance between speed and power efficiency compared to traditional TTL devices.
  • 9-Bit Odd/Even Parity Generator/Checker: The SN74AS286D features a 9-bit odd/even parity generator/checker, making it ideal for applications that require data integrity checks such as memory systems, digital communication, and data storage devices.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Product Specifications:

  • Package: The device comes in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mounted design requirements.
  • Supply Voltage Range: Typically operates at a supply voltage of 5V, which is standard for many digital systems.
  • Compatibility: The SN74AS286D is designed to be compatible with other TTL logic families, allowing for easy integration into existing systems.

The SN74AS286D from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new system or upgrading an existing one, this IC offers the performance and durability that professionals need to create robust, efficient digital solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker with Bus-Driver Parity I/O Port
Need more? Email Us
ECAD model for DM74AS286N
ON Semiconductor
12-Bit Parity Generator-Checker
Need more? Email Us
ECAD model for MC10H160FN
Texas Instruments
9-BIT PARITY GENERATORS/CHECKERS
Lowest to $5.3556
ECAD model for SN74ALS280N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74AS286NSRE4
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
ECAD model for N74F280BD,623
Intel
Need more? Email Us
ECAD model for D82C28812
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
ECAD model for M74HC280YRM13TR
STMicroelectronics
9 BIT PARITY GENERATOR
Need more? Email Us
ECAD model for M74HC280RM13TR
NXP / Nexperia
9-bit odd/even parity generator/checker
Need more? Email Us
ECAD model for 74HCT280N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention