EN
  • EN
  • DE

SY10E141JC

Part No SY10E141JC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 123999-SY10E141JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E141JC CAD Model

Description

Microchip Technology SY10E141JC: A High-Speed 4-Bit Synchronous Counter

The SY10E141JC is a high-performance, precision 4-bit synchronous counter designed by Microchip Technology, a leader in the semiconductor industry. This integrated circuit is part of Microchip's ECLinPS MAX™ family, which is renowned for providing some of the fastest signaling rates in the industry. The SY10E141JC is specifically engineered to meet the demands of high-speed counting applications where low power consumption and minimal propagation delay are critical.

Key Features of the SY10E141JC

  • High-Speed Operation: The SY10E141JC operates at exceptional speeds, making it suitable for high-frequency counting applications.
  • Synchronous Counting: Synchronous counting ensures accuracy and reliability in the count operation, as all bits update simultaneously with the clock signal.
  • Master Reset: The inclusion of a master reset function allows for the counter to be quickly and easily reset to zero, facilitating precise control over counting operations.
  • Pecl Mode: The device supports Positive Emitter Coupled Logic (PECL) mode, offering fast switching times and low noise levels, which is essential for high-speed digital systems.
  • Multiple Count Modes: The SY10E141JC can operate in several modes, including counter, divide-by-N, and frequency divider, providing flexibility for various design requirements.
  • Fully Compatible Outputs: The outputs are fully compatible with ECL 10KH and 100K logic families, ensuring seamless integration with existing ECL systems.

Applications

The versatility and speed of the SY10E141JC make it an ideal choice for a wide range of applications, including:

  • High-speed computing and data processing
  • Telecommunications and networking equipment
  • Test and measurement systems
  • Precision timing circuits
  • Signal processing

With its commitment to performance and precision, the SY10E141JC from Microchip Technology is a standout choice for designers looking to implement a reliable and efficient synchronous counter in their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3176 $61.9056
14+ $8.4662 $118.5268
22+ $8.2017 $180.4374
30+ $7.9360 $238.0800
38+ $7.6715 $291.5170
51+ $6.8780 $350.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess