Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137133-MC10ELT20DG
Ultra Librarian 3D Model Ultra Librarian MC10ELT20DG CAD Model

Description

The MC10ELT20DG is a high-performance differential PECL to TTL translator designed by ON Semiconductor. This device is particularly engineered to convert PECL (Positive Emitter-Coupled Logic) level signals to TTL (Transistor-Transistor Logic) level signals, enabling seamless integration between these two distinct logic families. This feature makes the MC10ELT20DG an essential component for mixed-logic applications where communication between PECL and TTL devices is required.

Key Features

  • High-Speed Performance: The MC10ELT20DG offers fast propagation delays, typically 3.0 ns, which is ideal for high-speed data transmission and critical timing applications.
  • Wide Voltage Range: It operates over a broad VCC range from 4.2 V to 5.5 V, providing flexibility in various power supply scenarios.
  • Differential PECL Inputs: The device has differential PECL inputs which enhance noise immunity and allow for precise edge rate control, contributing to signal integrity in complex systems.
  • TTL-Compatible Outputs: The TTL outputs can drive up to 10 TTL loads, ensuring compatibility with a wide range of TTL devices.
  • Temperature Range: The MC10ELT20DG is designed to operate within an extended industrial temperature range of -40°C to +85°C, making it suitable for various environments and applications.
  • Surface Mount Package: Available in an 8-lead SOIC package, it is suitable for space-constrained applications and offers ease of integration into existing PCB designs.

Applications

The ON Semiconductor MC10ELT20DG is commonly used in applications that require high-speed data transfer and communication between PECL and TTL logic devices. It is ideal for use in:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Test and measurement systems
  • Industrial control systems

In summary, the MC10ELT20DG from ON Semiconductor provides a reliable and efficient solution for translating PECL signals to TTL levels. Its high-speed performance, combined with a robust feature set, ensures that it can meet the needs of a wide array of applications where signal integrity and logic level translation are paramount.

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $8.3123
ECAD model for MAX3392EEUD+T
ON Semiconductor
IC XLATOR QUAD TTL-PECL 20PLCC
Need more? Email Us
ECAD model for MC10H351FNG
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2383
ECAD model for MAX3373EEKA+T
ON Semiconductor
IC TRNSLATR QUAD TTL-MECL 20PLCC
Lowest to $6.4686
ECAD model for MC10H124FNR2G
ON Semiconductor
Need more? Email Us
ECAD model for MC10H350ML
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Lowest to $2.8027
ECAD model for MC100ELT24DR2
ON Semiconductor
IC XLATOR TRIPLE ECL-PECL 20SOIC
Need more? Email Us
ECAD model for MC100EL90DWG
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
ECAD model for MAX3375EEKA+T
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Need more? Email Us
ECAD model for MAX3001EEWP+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1162 $65.8592
39+ $3.3776 $131.7264
60+ $3.2715 $196.2900
82+ $3.1667 $259.6694
106+ $3.0606 $324.4236
142+ $2.7450 $389.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention