EN
  • EN
  • DE

SY100S834LZI

Part No SY100S834LZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100S834
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269683-SY100S834LZI
Ultra Librarian 3D Model Ultra Librarian SY100S834LZI CAD Model

Description

Product Overview

The SY100S834LZI is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern digital systems. This component is part of Microchip's family of precision logic devices, known for their reliability and versatility across various applications.

Key Features

  • High-Speed Operation: The SY100S834LZI is engineered to operate at exceptional speeds, making it suitable for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its fast operation, this device maintains low power consumption, which is crucial for energy-efficient design.
  • Temperature Range: This product is designed to function reliably over a wide temperature range, ensuring stability and performance under varying environmental conditions.
  • Durability: Built with robust materials, the SY100S834LZI is resistant to physical and electrical stress, contributing to its long service life.
  • Compatibility: The device is compatible with standard logic levels, allowing it to be easily integrated into existing systems without requiring additional interfacing hardware.

Applications

The SY100S834LZI is versatile enough to be used across a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Complex computing machinery
  • Precision timing circuits
  • Telecommunications equipment
  • Automated test equipment

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The SY100S834LZI comes with the assurance of Microchip's rigorous testing protocols and a support network to assist with integration, troubleshooting, and long-term maintenance.

Environmental Compliance

The SY100S834LZI adheres to stringent environmental standards, ensuring that it complies with global regulations on hazardous substances. This commitment to environmental stewardship makes it a responsible choice for developers looking to create sustainable products.

With its combination of speed, efficiency, and reliability, the SY100S834LZI from Microchip Technology represents a top-tier solution for designers seeking high-performance logic components.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess