STMicroelectronics M74HC365M1R
The M74HC365M1R is a high-speed CMOS hex buffer and line driver designed to interface with bus lines in a digital system. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this integrated circuit embodies robustness and high performance, making it a suitable choice for a wide range of applications.
Key Features
- Logic Type: Hex Buffer/Line Driver, Non-Inverting
- Output Type: 3-State
- Operating Voltage: 2 V to 6 V
- Output Current: 7.8 mA
- Propagation Delay Time: 8ns at 6V
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SO-14
- Pin Count: 14
The M74HC365M1R is characterized by its high noise immunity and low power consumption. It operates under a wide range of voltages, from 2V to 6V, providing flexible power management for designers. The device features six independent buffers with 3-state outputs, which can be used as line drivers with the same high output current capability of 7.8 mA typical that is required for high-speed data transmission.
The propagation delay time is minimized, being only 8ns at 6V, which ensures rapid data flow and improves overall system efficiency. The M74HC365M1R is equipped to handle a broad spectrum of temperatures, ranging from -55°C to +125°C, making it reliable for use in extreme conditions.
Its surface mount SO-14 package is compact and suitable for space-constrained applications. The 14-pin configuration allows for easy integration into various circuit designs. This device is ideal for use in control systems, computer logic, and any digital interface that requires a high-current drive capability.
With its combination of advanced CMOS technology, high functionality, and robustness, the M74HC365M1R from STMicroelectronics is an excellent choice for designers looking to implement efficient and reliable buffering solutions in their digital systems.